Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVM-12 LM2575HVM-12

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197358-LM2575HVM-12 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197358-LM2575HVM-12 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVM-12 - 1197358-LM2575HVM-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVM-12
1197358-LM2575HVM-12
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVM-12 1197358-LM2575HVM-12
Manufacturer: Texas Instruments Win Source Part Number: 1197358-LM2575HVM-12 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1197358-LM2575HVM-12
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3.2A 63kHz SOIC Voltage Regulator IC
739-LM2575HVM-12
3.2A 63kHz SOIC Voltage Regulator IC 739-LM2575HVM-12
3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PDSO24, SOIC-24 Product overview: LM2575HVM-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVM-12 can be used for catalog matching and distributor lookup.

3.2A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PDSO24, SOIC-24 Product overview: LM2575HVM-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2A, 63kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2A, 63kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2575HVM-12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1197358-LM2575HVM-12 739-LM2575HVM-12
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2575HVM-12 3.2A 63kHz SOIC Voltage Regulator IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

384kHz QFN Voltage Regulator IC - 750-A8293SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN EP
Output Voltage 19.04 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8112A-02CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers