SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 8-PDIP -40 to 125
12V 500mA Switching Regulator, 52kHz, PDIP-8 Product overview: LM2574N-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500mA, 52kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 52kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2574N-12 can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300"", 7.62mm)"
IC REG BUCK 12V 500MA 8DIP
SWITCHING REG, VOLTAGE-MODE, 1.8
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 8-DIP (0.300", 7.62mm)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574N-12 | 739-LM2574N-12 | 296-36375-5-ND | 815-LM2574N-12 | LM2574N-12 | LM2574N-12 | LM2574N-12 |
| Product Name | LM2574 SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator | 12V 500mA 52kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 12V 500MA 8DIP | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; PDIP,SOIC | Other; PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300, 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Output Voltage | 3.3 to 37 volts | 12 volts | 12 volts | 12 volts | 12 volts | 12 to ? volts | 12 to ? volts |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 4 to 40 volts | 40 volts | 4 to 40 volts | 4 to 40 volts | 4 to 40 volts |