DC/DC CONV, BUCK, 52KHZ, SOIC-14; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:14Pins; Output Current:500mA; Output Voltage Min:1.23V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7158 |
| Product Name | Dc/dc Conv, Buck, 52Khz, Soic-14; Topology Texas Instruments |
| Input Voltage | 4 to 40 volts |