SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 14-SOIC -40 to 125
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 14-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 14-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 14-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 106022-LM2574MX-3.3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC REG BUCK 3.3V 500MA 14SOIC
IC REG BUCK 3.3V 500MA 14SOIC
Switching Voltage Regulators 0.5A SD VTG Reg
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
IC REG BUCK 3.3V 500MA 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574MX-3.3/NOPB | LM2574MX-3.3/NOPBDKR-ND | 106022-LM2574MX-3.3/NOPB | LM2574MX-3.3/NOPB | LM2574MX-3.3/NOPB | LM2574MX-3.3/NOPB | LM2574MX-3.3/NOPB | LM2574MX-3.3/NOPB |
| Product Name | LM2574 SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574MX-3.3/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "14-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) | ||
| Output Voltage | 3.3 to 37 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 4 to 40 volts | 4 to 40 volts | 40 volts | 40 volts | 4 to 40 volts |