"Buck Switching Regulator IC Positive Fixed 15V 1 Output 500mA 14-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK 15V 500MA 14SOIC
IC REG BUCK 15V 500MA 14SOIC
Buck Switching Regulator IC Positive Fixed 15V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574MX-15-ND | LM2574MX-15 | LM2574MX-15 | LM2574MX-15 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "14-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) | ||
| Output Voltage | 15 volts | 1 volts | 15 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |