"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 14-SOIC (0.295"", 7.50mm Width)"
1.8A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PDSO14, 0.300 INCH, PLASTIC, SOP-14 Product overview: LM2574MX-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2574MX-12 can be used for catalog matching and distributor lookup.
IC REG BUCK 12V 500MA 14SOIC
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
IC REG BUCK 12V 500MA 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574MX-12TR-ND | 739-LM2574MX-12 | LM2574MX-12 | LM2574MX-12 | LM2574MX-12 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.8A 63kHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "14-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Output Voltage | 12 volts | 12 volts | 12 to ? volts | 12 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |