Texas Instruments Standard Linear and Logic Buck 12V 0.5A SOIC Step-Down DC-DC Converter IC LM2574HVMX-12/NOPB

Description
12V 0.5A Step-Down Regulator SOIC -40 to 125C Product overview: LM2574HVMX-12/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 0.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 0.5A, SOIC, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2574HVMX-12/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V 0.5A Step-Down Regulator SOIC -40 to 125C Product overview: LM2574HVMX-12/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 0.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 0.5A, SOIC, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2574HVMX-12/NO PB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 12V 0.5A SOIC Step-Down DC-DC Converter IC
739-LM2574HVMX-12/NOPB
Buck 12V 0.5A SOIC Step-Down DC-DC Converter IC 739-LM2574HVMX-12/NOPB
12V 0.5A Step-Down Regulator SOIC -40 to 125C Product overview: LM2574HVMX-12/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 0.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 0.5A, SOIC, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2574HVMX-12/NO PB can be used for catalog matching and distributor lookup.

12V 0.5A Step-Down Regulator SOIC -40 to 125C Product overview: LM2574HVMX-12/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12V, 0.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12V, 0.5A, SOIC, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2574HVMX-12/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM2574HVMX-12/NOPB
Product Name Buck 12V 0.5A SOIC Step-Down DC-DC Converter IC
Package Type Other; SOIC
Output Voltage 12 volts
Input Voltage 60 volts
IOUT 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details