Texas Instruments LM2574HV SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator LM2574HVM-15

Description
SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 14-SOIC -40 to 125
Request a Quote Datasheet
Description
SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2574HV SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator - LM2574HVM-15 - Texas Instruments
Dallas, TX, United States
LM2574HV SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator
LM2574HVM-15
LM2574HV SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator LM2574HVM-15
SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 14-SOIC -40 to 125

SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 14-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574HVM-15 - 1197313-LM2574HVM-15 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574HVM-15
1197313-LM2574HVM-15
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574HVM-15 1197313-LM2574HVM-15
Manufacturer: Texas Instruments Win Source Part Number: 1197313-LM2574HVM-15 Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LM2574 Manufacturer Pack Quantity: 50 MSL Level: 2A (4 Weeks) Min/Fixed Output Voltage: 15V Switching Frequency: 52kHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 60V

Manufacturer: Texas Instruments
Win Source Part Number: 1197313-LM2574HVM-15
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: LM2574
Manufacturer Pack Quantity: 50
MSL Level: 2A (4 Weeks)
Min/Fixed Output Voltage: 15V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 60V

Buy Now
 - LM2574HVM-15 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1.8A, 63kHz Switching Freq-Max, BIPolar, PDSO14

Switching Regulator, Voltage-mode, 1.8A, 63kHz Switching Freq-Max, BIPolar, PDSO14

Supplier's Site Datasheet
 - LM2574HVM-15 - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 1.8A, 63kHz Switching Freq-Max, BIPolar, PDSO14

Switching Regulator, Voltage-mode, 1.8A, 63kHz Switching Freq-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2574HVM-15-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2574HVM-15-ND
Voltage Regulators - DC DC Switching Regulators LM2574HVM-15-ND
"Buck Switching Regulator IC Positive Fixed 15V 1 Output 500mA 14-SOIC (0.295"", 7.50mm Width)"

"Buck Switching Regulator IC Positive Fixed 15V 1 Output 500mA 14-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2574HVM-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2574HVM-15
Voltage Regulators - DC DC Switching Regulators LM2574HVM-15
Buck Switching Regulator IC Positive Fixed 15V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)

Buck Switching Regulator IC Positive Fixed 15V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2574HVM-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2574HVM-15
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2574HVM-15
IC REG BUCK 15V 500MA 14SOIC

IC REG BUCK 15V 500MA 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2574HVM-15
Switching Voltage Regulators LM2574HVM-15
Switching Voltage Regulators SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 14-SOIC -40 to 125

Switching Voltage Regulators SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 14-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2574HVM-15 1197313-LM2574HVM-15 LM2574HVM-15 LM2574HVM-15-ND LM2574HVM-15 LM2574HVM-15 LM2574HVM-15
Product Name LM2574HV SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574HVM-15 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Package Type Other; SOIC,PDIP SOIC; Other; 14-SOIC SOIC; Other; SOIC14 SOIC; Other; "14-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) SOIC
Output Voltage 3.3 to 37 volts 15 volts 15 volts 15 to ? volts 15 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 4 to 60 volts 4 to 60 volts 4 to 60 volts
Unlock Full Specs
to access all available technical data