The LM2574HVM-12/NOPB is a 0.5-A step-down voltage regulator with a fixed 12-V output, housed in a 14-pin SOIC package measuring 8.992 mm by 7.498 mm. It operates over an input voltage range up to 60 V and includes thermal shutdown and current-limit protection. The device features a 52-kHz fixed-frequency oscillator, TTL shutdown capability, and requires only four external components. It is rated for operation from -40°C to 125°C and meets RoHS standards with a Level-3 MSL rating. The part is designed for high-efficiency buck regulator applications and supports standard inductors for simplified design.
SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator 14-SOIC -40 to 125
"Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 14-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 108006-LM2574HVM-12/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 1.8A, 63kHz Switching Freq-Max, BIPolar, PDSO14
IC REG BUCK 12V 500MA 14SOIC
IC REG BUCK 12V 500MA 14SOIC
Switching Voltage Regulators 0.5A SD Vtg Reg
Buck Switching Regulator IC Positive Fixed 12V 1 Output 500mA 14-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2574HVM-12/NOPB | LM2574HVM-12/NOPB-ND | 108006-LM2574HVM-12/NOPB | LM2574HVM-12/NOPB | LM2574HVM-12/NOPB | LM2574HVM-12/NOPB | LM2574HVM-12/NOPB | LM2574HVM-12/NOPB |
| Product Name | LM2574HV SIMPLE SWITCHER 0.5A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2574HVM-12/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; SOIC,PDIP | SOIC; Other; "14-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; SOIC14 | SOIC | SOIC; Other; 14-SOIC (0.295\", 7.50mm Width) | ||
| Output Voltage | 3.3 to 37 volts | 12 volts | 12 volts | 12 volts | 12 to ? volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 4 to 60 volts | 4 to 60 volts | 60 volts | 4 to 60 volts |