The LM25576 is a 42V, 3A step-down switching regulator with an integrated 170mΩ N-channel MOSFET, designed for industrial applications. It operates from a 6V to 42V input voltage range and delivers a programmable output voltage as low as 1.225V with 1.5% reference accuracy. The device features an adjustable switching frequency from 50kHz to 1MHz, emulated current mode control, and includes protection functions such as cycle-by-cycle current limit, thermal shutdown, and remote shutdown. It is packaged in a power-enhanced HTSSOP-20 with an exposed pad, measuring 6.5mm × 4.4mm. The LM25576MH/NOPB variant operates over a junction temperature range of -40°C to 125°C and is available in a tube package.
SIMPLE SWITCHER? 42V, 3A Step-Down Switching Regulator 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 018741-LM25576MH/NOP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 40V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Automotive
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Texas Instruments LM25576MH/NOPB
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 42V,3A STEP-DOWN SWITCHING REG
IC REG BUCK ADJ 3A 20HTSSOP
IC REG BUCK ADJ 3A 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25576MH/NOPB | 018741-LM25576MH/NOPB | LM25576MH/NOPB-ND | 1218278 | LM25576MH/NOPB | LM25576MH/NOPB | LM25576MH/NOPB | LM25576MH/NOPB |
| Product Name | LM25576 SIMPLE SWITCHER? 42V, 3A Step-Down Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25576MH/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck; Boost; Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tssop | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Enable,Tracking | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.23 to 40 volts | 1.23 volts | 1.23 to 40 volts | 1.23 to 40 volts | 1.23 volts |