SIMPLE SWITCHER? 42V, 1.5A Step-Down Switching Regulator 16-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 1.5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 082619-LM25575MH
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 40V
Minimum Input Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Automotive
Switching Regulator, Current-mode, 2.5A, 545kHz Switching Freq-Max, PDSO16
Switching Regulator, Current-mode, 2.5A, 545kHz Switching Freq-Max, PDSO16
IC REG BUCK ADJ 1.5A 16HTSSOP
IC REG BUCK ADJ 1.5A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 6V to 42V, 1.5A Step-Down DC/DC Switching Regulator 16-HTSSOP -40 to 125
IC REG BUCK ADJ 1.5A 16HTSSOP
IC REG BUCK ADJ 1.5A 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25575MH | 296-43519-5-ND | 082619-LM25575MH | LM25575MH | LM25575MH | LM25575MH | LM25575MH | LM25575MH | LM25575MH |
| Product Name | LM25575 SIMPLE SWITCHER? 42V, 1.5A Step-Down Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25575MH | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | SSOP; Other; HTSSOP16 | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Enable,Tracking | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 40 volts | 1.23 to 40 volts | 1.23 volts | 1.23 volts | 1.23 to 40 volts | 1.23 volts |