"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"
0.5A SWITCHING REGULATOR, 545kHz SWITCHING FREQ-MAX, PDSO16, TSSOP-16 Product overview: LM25574MTX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 545kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, 545kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25574MTX can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 500MA 16TSSOP
IC REG BUCK ADJ 500MA 16TSSOP
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 500MA 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25574MTXTR-ND | 739-LM25574MTX | LM25574MTX | LM25574MTX | LM25574MTX | LM25574MTX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 0.5A 545kHz TSSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP | Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Output Voltage | 1.23 to 40 volts | 40 volts | 1.23 volts | 1.23 volts | 1.23 to 40 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |