Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, Tssop-16; Topology Texas Instruments LM25574MTX/NOPB

Description
DC-DC CONV, BUCK, TSSOP-16; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:16Pins; Output Current:500mA; Output Voltage Min:1.225V; OutputRoHS Compliant: Yes
Description
DC-DC CONV, BUCK, TSSOP-16; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:16Pins; Output Current:500mA; Output Voltage Min:1.225V; OutputRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, Tssop-16; Topology Texas Instruments - 53AH7038 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, Tssop-16; Topology Texas Instruments
53AH7038
Dc-Dc Conv, Buck, Tssop-16; Topology Texas Instruments 53AH7038
DC-DC CONV, BUCK, TSSOP-16; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:16Pins; Output Current:500mA; Output Voltage Min:1.225V; OutputRoHS Compliant: Yes

DC-DC CONV, BUCK, TSSOP-16; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:16Pins; Output Current:500mA; Output Voltage Min:1.225V; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53AH7038
Product Name Dc-Dc Conv, Buck, Tssop-16; Topology Texas Instruments
Input Voltage 6 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details