Manufacturer: Texas Instruments
Win Source Part Number: 1197300-LM25574MT
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 40V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial
Family Part Number: LM25574
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V
Switching Frequency: 50kHz ~ 1MHz
Voltage - Input (Minimum): 6V
Voltage - Input (Maximum): 42V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197300-LM25574MT |
| Product Name | Electronic Surplus - LM25574MT |