Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 071068-LM2524DN
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Automotive
IC REG CTRLR BUCK/BOOST 16DIP
Buck, Boost Regulator Positive or Negative Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2524DN-ND | 071068-LM2524DN | 815-LM2524DN | LM2524DN |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2524DN | IC REG CTRLR BUCK/BOOST 16DIP | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck, Boost | ||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300, 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |