40V, 200mA DC/DC Controller, 550kHz PWM, PDIP Product overview: LM2524DN/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 550kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40V, 200mA, 550kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM2524DN/NOPB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-LM2524DN/NOPB |
| Product Name | 40V 200mA 550kHz DC-DC Converter IC |
| Package Type | Other; PDIP |
| Output Voltage | 60 volts |
| Input Voltage | 40 volts |