IC REG FLYBACK 12V 4.1A 8WSON Product overview: LM25184NGUR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 4.1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25184NGUR can be used for catalog matching and distributor lookup.
Flyback Switching Regulator IC Positive Fixed 12V 1 Output 1A 8-WDFN Exposed Pad
Flyback Switching Regulator IC Positive Fixed 12V 1 Output 1A 8-WDFN Exposed Pad
Flyback Switching Regulator IC Positive Fixed 12V 1 Output 1A 8-WDFN Exposed Pad
Win Source Part Number: 1249734-LM25184NGUR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 4,500
Current - Output: 1A
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 12kHz ~ 350kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 12V
Synchronous Rectifier: No
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM25184NGURDKR,2
Base Product Number: LM25184
42-VIN PSR FLYBACK CONVERTER WIT
IC REG FLYBACK 12V 4.1A 8WSON
Flyback Switching Regulator IC Positive Fixed 12V 1 Output 1A 8-WDFN Exposed Pad
42-VIN PSR FLYBACK CONVERTER WIT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM25184NGUR | 296-LM25184NGURTR-ND | 1249734-LM25184NGUR | LM25184NGUR | LM25184NGUR | LM25184NGUR | LM25184NGUR |
| Product Name | 12V 4.1A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-WDFN Exposed Pad | Other; Tape & Reel | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 to ? volts | 12 volts | ||
| IOUT | 4.1 amps | 4.1 amps | 1 amps | 4.1 amps | 1 amps | 4.1 amps | |
| VIN | 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | 42 volts |