Win Source Part Number: 1148447-LM25183NGUR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 12kHz ~ 350kHz
Voltage - Output (Max): 42V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 1.21V
Synchronous Rectifier: No
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM25183NGURCT,29
Base Product Number: LM25183
Flyback Switching Regulator IC Positive Adjustable 1.21V 1 Output 2.5A 8-WDFN Exposed Pad
Flyback Switching Regulator IC Positive Adjustable 1.21V 1 Output 2.5A 8-WDFN Exposed Pad
Flyback Switching Regulator IC Positive Adjustable 1.21V 1 Output 2.5A 8-WDFN Exposed Pad
IC REG FLYBACK ADJ 2.5A 8WSON Product overview: LM25183NGUR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25183NGUR can be used for catalog matching and distributor lookup.
IC REG FLYBACK ADJ 2.5A 8WSON
42-VIN PSR FLYBACK CONVERTER WIT
Flyback Switching Regulator IC Positive Adjustable 1.21V 1 Output 2.5A 8-WDFN Exposed Pad
42-VIN PSR FLYBACK CONVERTER WIT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1148447-LM25183NGUR | 296-LM25183NGURDKR-ND | 739-LM25183NGUR | LM25183NGUR | LM25183NGUR | LM25183NGUR | LM25183NGUR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | 2.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Flyback | Buck; Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 8-WDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| fsw | 12 to 350 kHz | 12 to 350 kHz | 12 to 350 kHz | 12 to 350 kHz | 12 kHz | 12 to 350 kHz | 12 to 350 kHz |