Flyback Switching Regulator IC Positive Fixed 1.21V 1 Output 8-WDFN Exposed Pad
Flyback Switching Regulator IC Positive Fixed 1.21V 1 Output 8-WDFN Exposed Pad
Flyback Switching Regulator IC Positive Fixed 1.21V 1 Output 8-WDFN Exposed Pad
42-Vin PSR flyback converter with 65-V, 1.5-A integrated power MOSFET 8-WSON -40 to 150 Product overview: LM25180NGUR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25180NGUR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877191-LM25180NGUR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Flyback Switching Regulator IC Positive Fixed 1.21V 1 Output - 8-WDFN Exposed Pad
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: LM25180
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM25180NGURTR, 296-LM25180NGURDKR, 296-LM25180NGURCT
POWER MANAGEMENT
IC REG FLYBACK 1.21V 8WSON
Flyback Switching Regulator IC Positive Fixed 1.21V 1 Output 8-WDFN Exposed Pad
POWER MANAGEMENT
Switching Voltage Regulators 42-Vin PSR flyback converter with 65-V, 1.5-A integrated power MOSFET 8-WSON -40 to 150
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM25180NGURTR-ND | 739-LM25180NGUR | 877191-LM25180NGUR | LM25180NGUR | LM25180NGUR | LM25180NGUR | LM25180NGUR | LM25180NGUR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25180NGUR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WSON (4x4) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||||
| Output Voltage | 1.21 to 65 volts | 1.21 volts | 1.21 volts | 1.21 to 65 volts | ||||
| VIN | 4.5 to 42 volts | 42 volts | 4.5 to 42 volts |