Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
3.5-V TO 42-V LOW-IQ, DUAL OUTPU
3.5-V TO 42-V LOW-IQ, DUAL OUTPU
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM25143RHARTR-ND | LM25143RHAR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |
| Special Features | Synchronous Rectification | |
| fsw | 100 to 2200 kHz | 100 to 2200 kHz |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |