Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Win Source Part Number: 1250136-LM25141QURGE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 440kHz, 2.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 3.8V ~ 42V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM25141QURGERQ1T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
IC POWER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM25141QURGERQ1TR-ND | 1250136-LM25141QURGERQ1 | LM25141QURGERQ1 | LM25141QURGERQ1 | LM25141QURGERQ1 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||
| fsw | 440 to 2200 kHz | 440 to 2200 kHz | 440 to 2200 kHz | 440 to 2200 kHz | 440 kHz |