Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25117QPSQE LM25117QPSQE

Description
Manufacturer: Texas Instruments Win Source Part Number: 206313-LM25117QPSQE Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 750kHz Control Features: Frequency Control, Ramp, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-WQFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 42 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206313-LM25117QPSQE Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 750kHz Control Features: Frequency Control, Ramp, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-WQFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 42 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25117QPSQE - 206313-LM25117QPSQE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25117QPSQE
206313-LM25117QPSQE
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25117QPSQE 206313-LM25117QPSQE
Manufacturer: Texas Instruments Win Source Part Number: 206313-LM25117QPSQE Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 750kHz Control Features: Frequency Control, Ramp, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-WQFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 42 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206313-LM25117QPSQE
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 750kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-WQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 42 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 206313-LM25117QPSQE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25117QPSQE
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 24-WQFN (4x4)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670406VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CPBF - 776818-IP2005CPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-LLGA
View Details
4 suppliers
Switching Regulators - 1744662 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details