4.5-42V Wide Vin, Current Mode Synchronous Buck Controller with Tracking 24-WQFN
Manufacturer: Texas Instruments
Win Source Part Number: 877189-LM25117PSQE/N
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: LM25117
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM25117PSQENOPB, LM25117PSQE/NOPBTR, LM25117PSQE/NOPBDKR,
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Switching Controllers Wide Inp Range Sync Buck Controller
IC REG CTRLR BUCK 24WQFN
IC REG CTRLR BUCK 24WQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
IC REG CTRLR BUCK 24WQFN
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25117PSQE/NOPB | 877189-LM25117PSQE/NOPB | LM25117PSQE/NOPBCT-ND | LM25117PSQE/NOPB | LM25117PSQE/NOPB | LM25117PSQE/NOPB | LM25117PSQE/NOPB | LM25117PSQE/NOPB |
| Product Name | LM25117 4.5-42V Wide Vin, Current Mode Synchronous Buck Controller with Tracking | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25117PSQE/NOPB | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; HTSSOP,WQFN | Other; Reel - TR | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification,Tracking | Synchronous Rectification | Frequency Control, Ramp, Soft Start | |||||
| Output Voltage | 0.8000 to 41 volts | |||||||
| IOUT | 20 amps |