The LM25117PMH/NOPB is a synchronous buck controller designed for step-down regulator applications with an input voltage range of 4.5 V to 42 V. It is housed in a 20-pin HTSSOP package measuring 6.50 mm by 4.40 mm and operates across an ambient temperature range of -40°C to 125°C. The device features emulated peak current mode control, adaptive dead-time control, programmable switching frequency up to 750 kHz, analog current monitoring, hiccup mode overcurrent protection, and programmable soft-start and undervoltage lockout. It supports external bias supply and includes thermal shutdown. The part is qualified for automotive applications under AEC-Q100 Grade 1.
4.5-42V Wide Vin, Current Mode Synchronous Buck Controller with Tracking 20-HTSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
Switching Controllers Wide Input Range Sync Buck Cntlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
IC REG CTRLR BUCK 20TSSOP
IC REG CTRLR BUCK 20TSSOP
IC REG CTRLR BUCK 20TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25117PMH/NOPB | LM25117PMH/NOPB-ND | LM25117PMH/NOPB | LM25117PMH/NOPB | LM25117PMH/NOPB | LM25117PMH/NOPB | LM25117PMH/NOPB |
| Product Name | LM25117 4.5-42V Wide Vin, Current Mode Synchronous Buck Controller with Tracking | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP,WQFN | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification,Tracking | Synchronous Rectification | Frequency Control, Ramp, Soft Start | ||||
| Output Voltage | 0.8000 to 41 volts | ||||||
| IOUT | 20 amps |