Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
IC REG CTRLR BUCK 20TSSOP
IC REG CTRLR BUCK 20TSSOP
IC REG CTRLR BUCK 20TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25116MHX-ND | LM25116MHX | LM25116MHX | LM25116MHX | LM25116MHX |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification | Enable, Frequency Control, Ramp, Soft Start | |||
| fsw | 50 to 1000 kHz | 50 to 1000 kHz | 50 kHz | 50 to 1000 kHz | 50 to 1000 kHz |