Manufacturer: Texas Instruments
Win Source Part Number: 778706-LM25115MTX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Secondary-Side Controller
Mounting: SMD
Voltage - Input: 0 V ~ 42 V
Operating Supply Voltage: 4.5 V ~ 30 V
Family Name: LM25115
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): LT1339ISW#TR; BD9778F-E2; LTC3834IDHC-1#TRPBF;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Power Supply Controller
Power Supply Controller Secondary-Side Controller 16-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 778706-LM25115MTX/NOPB | LM25115MTX/NOPB | LM25115MTX/NOPB |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LM25115MTX/NOPB | Power Supply Controllers, Monitors | Power Supply Controllers, Monitors |
| Output Options | Inverting |