Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - LM25115MT LM25115MT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197282-LM25115MT Packaging: Tube Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM25115 Manufacturer Pack Quantity: 92 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Parts Input Voltage (V): 0V ~ 42V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197282-LM25115MT Packaging: Tube Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM25115 Manufacturer Pack Quantity: 92 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Parts Input Voltage (V): 0V ~ 42V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LM25115MT - 1197282-LM25115MT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM25115MT
1197282-LM25115MT
PMIC - PMIC - Power Supply Controllers, Monitors - LM25115MT 1197282-LM25115MT
Manufacturer: Texas Instruments Win Source Part Number: 1197282-LM25115MT Packaging: Tube Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LM25115 Manufacturer Pack Quantity: 92 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Parts Input Voltage (V): 0V ~ 42V

Manufacturer: Texas Instruments
Win Source Part Number: 1197282-LM25115MT
Packaging: Tube
Mounting Style: SMD
Applications: Secondary-Side Controller
Supply Current: 4mA
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM25115
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V
Parts Input Voltage (V): 0V ~ 42V

Buy Now
Power Supply Controllers, Monitors - LM25115MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
LM25115MT
Power Supply Controllers, Monitors LM25115MT
Power Supply Controller Secondary-Side Controller 16-TSSOP

Power Supply Controller Secondary-Side Controller 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1197282-LM25115MT LM25115MT
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LM25115MT Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906526 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details