Texas Instruments High-Performance Analog 2.5A TSSOP Power Management IC LM25115AMTX

Description
2.5A SWITCHING CONTROLLER, PDSO16, TSSOP-16 Product overview: LM25115AMTX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5A, TSSOP, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM25115AMTX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5A SWITCHING CONTROLLER, PDSO16, TSSOP-16 Product overview: LM25115AMTX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5A, TSSOP, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM25115AMTX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A TSSOP Power Management IC
760-LM25115AMTX
2.5A TSSOP Power Management IC 760-LM25115AMTX
2.5A SWITCHING CONTROLLER, PDSO16, TSSOP-16 Product overview: LM25115AMTX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5A, TSSOP, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM25115AMTX can be used for catalog matching and distributor lookup.

2.5A SWITCHING CONTROLLER, PDSO16, TSSOP-16 Product overview: LM25115AMTX from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5A, TSSOP, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM25115AMTX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Supply Controllers, Monitors - LM25115AMTX - 1197281-LM25115AMTX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LM25115AMTX
1197281-LM25115AMTX
PMIC - PMIC - Power Supply Controllers, Monitors - LM25115AMTX 1197281-LM25115AMTX
Manufacturer: Texas Instruments Win Source Part Number: 1197281-LM25115AMTX Packaging: Tape and Reel Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: LM25115 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Parts Input Voltage (V): 0V ~ 42V

Manufacturer: Texas Instruments
Win Source Part Number: 1197281-LM25115AMTX
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Secondary-Side Controller
Supply Current: 4mA
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: LM25115
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V
Parts Input Voltage (V): 0V ~ 42V

Buy Now
Power Supply Controllers, Monitors - LM25115AMTX-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
LM25115AMTX-ND
Power Supply Controllers, Monitors LM25115AMTX-ND
Power Supply Controller Secondary-Side Controller 16-TSSOP

Power Supply Controller Secondary-Side Controller 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 760-LM25115AMTX 1197281-LM25115AMTX LM25115AMTX-ND
Product Name 2.5A TSSOP Power Management IC PMIC - PMIC - Power Supply Controllers, Monitors - LM25115AMTX Power Supply Controllers, Monitors
Package Type Other; TSSOP SSOP; Other; 16-TSSOP Other; "16-TSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data