Texas Instruments High-Performance Analog 2.5A TSSOP Power Management IC LM25115AMT

Description
2.5A SWITCHING CONTROLLER, PDSO16, TSSOP-16 Product overview: LM25115AMT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5A, TSSOP, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM25115AMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5A SWITCHING CONTROLLER, PDSO16, TSSOP-16 Product overview: LM25115AMT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5A, TSSOP, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM25115AMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A TSSOP Power Management IC
760-LM25115AMT
2.5A TSSOP Power Management IC 760-LM25115AMT
2.5A SWITCHING CONTROLLER, PDSO16, TSSOP-16 Product overview: LM25115AMT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5A, TSSOP, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM25115AMT can be used for catalog matching and distributor lookup.

2.5A SWITCHING CONTROLLER, PDSO16, TSSOP-16 Product overview: LM25115AMT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5A, TSSOP, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM25115AMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - LM25115AMT - 1197280-LM25115AMT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM25115AMT
1197280-LM25115AMT
Electronic Surplus - LM25115AMT 1197280-LM25115AMT
Manufacturer: Texas Instruments Win Source Part Number: 1197280-LM25115AMT Packaging: Tube Mounting Style: SMD Applications: Secondary-Side Controller Supply Current: 4mA Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: LM25115 Manufacturer Pack Quantity: 92 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Parts Input Voltage (V): 0V ~ 42V

Manufacturer: Texas Instruments
Win Source Part Number: 1197280-LM25115AMT
Packaging: Tube
Mounting Style: SMD
Applications: Secondary-Side Controller
Supply Current: 4mA
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: LM25115
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V
Parts Input Voltage (V): 0V ~ 42V

Buy Now
Power Supply Controllers, Monitors - LM25115AMT-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
LM25115AMT-ND
Power Supply Controllers, Monitors LM25115AMT-ND
Power Supply Controller Secondary-Side Controller 16-TSSOP

Power Supply Controller Secondary-Side Controller 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - LM25115AMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
LM25115AMT
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors LM25115AMT
SWITCHING CONTROLLER, VOLTAGE-MO

SWITCHING CONTROLLER, VOLTAGE-MO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 760-LM25115AMT 1197280-LM25115AMT LM25115AMT-ND LM25115AMT
Product Name 2.5A TSSOP Power Management IC Electronic Surplus - LM25115AMT Power Supply Controllers, Monitors Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Package Type Other; TSSOP SSOP; Other; 16-TSSOP Other; "16-TSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products