3A, 2A and 1A High Voltage, High-Side and Low-Side Gate Drivers 10-WSON -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Gate Drivers Hi Vtg Hi-Side & Lo-Side Gate Dvr
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM25101CSDX/NOPB | 296-51244-2-ND | LM25101CSDX/NOPB | LM25101CSDX/NOPB | LM25101CSDX/NOPB |
| Product Name | LM25101 3A, 2A and 1A High Voltage, High-Side and Low-Side Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 1 amps | 1 amps | ||
| Supply Voltage | 9 to 18 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts | |
| Rise Time | 8 ns | 990 ns | 990 ns |