The LM25101CSD/NOPB is a 1-A half-bridge gate driver designed to control high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It is packaged in a 10-pin WSON with a 4mm × 4mm body size and features an exposed thermal pad for improved heat dissipation. The device supports bootstrap supply voltages up to 100 V, has TTL-compatible logic inputs, and offers propagation delays of 56 ns typical with 3 ns matching between channels. It includes undervoltage lockout on both high- and low-side power rails and operates with a supply voltage range of 9 V to 14 V. The part meets RoHS standards and is rated for junction temperatures from -40°C to 125°C.
Half Bridge Based MOSFET Driver, 1A, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM25101CSD/NOPB |
| Package Type | WSON10 |