The LM25101CMYX/NOPB is a 1-A half-bridge gate driver in an 8-pin HVSSOP (MSOP PowerPAD) package measuring 3mm × 3mm, designed to drive both high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It features independent TTL logic inputs, a bootstrap supply voltage up to 100 V, propagation delays of 56 ns typical, and rise and fall times of 8 ns with a 1000-pF load. The device includes undervoltage lockout on both power rails and is rated for an operating junction temperature range of -40°C to 125°C. It meets RoHS standards and is compatible with the HIP2100 and HIP2101.
Half Bridge Based MOSFET Driver, 1A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM25101CMYX/NOPB |
| Package Type | HVSSOP8 |