3A, 2A and 1A High Voltage, High-Side and Low-Side Gate Drivers 10-WSON -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
3-A, 2-A or 1-A half bridge gate driver with 8-V UVLO and TTL inputs 10-WSON -40 to 125 Product overview: LM25101BSDX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM25101BSDX/NOPB
Gate Drivers Hi Vtg Hi-Side & Lo-Side Gate Dvr
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM25101BSDX/NOPB | 296-51240-2-ND | 730-LM25101BSDX/NOPB | LM25101BSDX/NOPB | LM25101BSDX/NOPB | LM25101BSDX/NOPB |
| Product Name | LM25101 3A, 2A and 1A High Voltage, High-Side and Low-Side Gate Drivers | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 2 amps | 2 amps | |||
| Supply Voltage | 9 to 18 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts | |
| Rise Time | 8 ns | 570 ns | 570 ns |