3A, 2A and 1A High Voltage, High-Side and Low-Side Gate Drivers 8-SOIC -40 to 125
3-A, 2-A or 1-A half bridge gate driver with 8-V UVLO and TTL inputs 8-SOIC -40 to 125 Product overview: LM25101BMAX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM25101BMAX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1052935-LM25101BMAX/
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 100V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 570ns, 430ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers MOSFET DRVRS OTHER ICs
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM25101BMAX/NOPB | 730-LM25101BMAX/NOPB | 1052935-LM25101BMAX/NOPB | 296-LM25101BMAX/NOPBTR-ND | LM25101BMAX/NOPB | LM25101BMAX/NOPB | LM25101BMAX/NOPB |
| Product Name | LM25101 3A, 2A and 1A High Voltage, High-Side and Low-Side Gate Drivers | SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - LM25101BMAX/NOPB | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 9 to 18 volts | 9 to 18 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts | |
| Rise Time | 8 ns | 570 ns | 570 ns | 570 ns |