Manufacturer: Texas Instruments
Win Source Part Number: 1197278-LM25101ASD/N
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 9 V ~ 14 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 100V
Rise / Fall Time (Typ): 430ns, 260ns
Family Name: LM25101A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WSON (4x4)
Alternative Parts (Cross-Reference): MAX15013AASA+; MAX5062AASA+T; HIP2100IRT;
Introduction Date: May 17, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197278-LM25101ASD/NOPB |
| Product Name | Electronic Surplus - LM25101ASD/NOPB |