The LM25101AM/NOPB is a 3-A high-voltage half-bridge gate driver designed to control high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It is packaged in an 8-pin SOIC with a body size of 3.91mm×4.9mm and operates over a temperature range of -40°C to 125°C. The device features independent TTL logic inputs, bootstrap supply voltage up to 100-V DC, propagation delays of 25 ns typical, and rise and fall times of 8 ns into a 1000-pF load. Undervoltage lockout is provided on both high-side and low-side power rails. It is pin-compatible with HIP2100 and HIP2101.
3A, 2A and 1A High Voltage, High-Side and Low-Side Gate Drivers 8-SOIC -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
3-A, 2-A or 1-A half bridge gate driver with 8-V UVLO and TTL inputs 8-SOIC -40 to 125 Product overview: LM25101AM/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM25101AM/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers MOSFET DRVRS OTHER ICs
IC GATE DRVR HALF-BRIDGE 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM25101AM/NOPB | 296-41558-5-ND | 730-LM25101AM/NOPB | LM25101AM/NOPB | LM25101AM/NOPB | LM25101AM/NOPB |
| Product Name | LM25101 3A, 2A and 1A High Voltage, High-Side and Low-Side Gate Drivers | Gate Drivers | SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 9 to 18 volts | 9 to 14 volts | 9 to 18 volts | 9 to 14 volts | 14 to 9 volts | |
| Rise Time | 8 ns | 430 ns | 430 ns |