Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM25088MH-1EVAL LM25088MH-1EVAL

Description
Manufacturer: Texas Instruments Win Source Part Number: 778704-LM25088MH-1EV AL Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 5.5 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 7A Utilized IC / Part: LM25088 Family Name: LM25088 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 07, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778704-LM25088MH-1EV AL Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 5.5 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 7A Utilized IC / Part: LM25088 Family Name: LM25088 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 07, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM25088MH-1EVAL - 778704-LM25088MH-1EVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM25088MH-1EVAL
778704-LM25088MH-1EVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM25088MH-1EVAL 778704-LM25088MH-1EVAL
Manufacturer: Texas Instruments Win Source Part Number: 778704-LM25088MH-1EV AL Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 5.5 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 7A Utilized IC / Part: LM25088 Family Name: LM25088 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 07, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778704-LM25088MH-1EVAL
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 5.5 V ~ 36 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Output Current: 7A
Utilized IC / Part: LM25088
Family Name: LM25088
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 07, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM25088MH-1EVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM25088MH-1EVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM25088MH-1EVAL-ND
LM25088 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM25088 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM25088MH-1EVAL
Power Management IC Development Tools LM25088MH-1EVAL
Power Management IC Development Tools LM25088MH-1 EVAL BOARD

Power Management IC Development Tools LM25088MH-1 EVAL BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM25088MH-1EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM25088MH-1EVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM25088MH-1EVAL
BOARD EVAL FOR LM25088MH-1

BOARD EVAL FOR LM25088MH-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778704-LM25088MH-1EVAL LM25088MH-1EVAL-ND LM25088MH-1EVAL LM25088MH-1EVAL
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM25088MH-1EVAL DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LHY-1H+,MC2238,50 OHM - TB-901+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Micro - AS-RTK2B-MICRO-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 1816588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details