Texas Instruments Standard Linear and Logic Buck 1000kHz Step-Down DC-DC Converter IC LM25085SD/NOPB

Description
DC/DC Controller, Step Down, 1000kHz, 8-Pin WSON EP, SMT Product overview: LM25085SD/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM25085SD/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller, Step Down, 1000kHz, 8-Pin WSON EP, SMT Product overview: LM25085SD/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM25085SD/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1000kHz Step-Down DC-DC Converter IC
715-LM25085SD/NOPB
Buck 1000kHz Step-Down DC-DC Converter IC 715-LM25085SD/NOPB
DC/DC Controller, Step Down, 1000kHz, 8-Pin WSON EP, SMT Product overview: LM25085SD/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM25085SD/NOPB can be used for catalog matching and distributor lookup.

DC/DC Controller, Step Down, 1000kHz, 8-Pin WSON EP, SMT Product overview: LM25085SD/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1000kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM25085SD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-LM25085SD/NOPB
Product Name Buck 1000kHz Step-Down DC-DC Converter IC
Package Type Other; WSON EP
Unlock Full Specs
to access all available technical data

Similar Products

Buck 100V 1MHz HTSSOP Step-Down DC-DC Converter IC - 715-LM5116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 80 volts
IOUT 3.5 amps
View Details
2 suppliers
DC-DC Converters - 1226873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details