Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS LM25085MYEVAL/NOPB

Description
Win Source Part Number: 1228611-LM25085MYEVA L/NOPB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 5A Voltage - Input: 5.5V ~ 42V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: LM25085 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): LM25085MYEVALNOPB; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: LM25085MYEVALNOPB Base Product Number: LM25085 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1228611-LM25085MYEVA L/NOPB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 5A Voltage - Input: 5.5V ~ 42V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: LM25085 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): LM25085MYEVALNOPB; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: LM25085MYEVALNOPB Base Product Number: LM25085 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1228611-LM25085MYEVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1228611-LM25085MYEVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1228611-LM25085MYEVAL/NOPB
Win Source Part Number: 1228611-LM25085MYEVA L/NOPB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 5A Voltage - Input: 5.5V ~ 42V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: LM25085 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): LM25085MYEVALNOPB; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: LM25085MYEVALNOPB Base Product Number: LM25085 RoHS Status: Not applicable

Win Source Part Number: 1228611-LM25085MYEVAL/NOPB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 5A
Voltage - Input: 5.5V ~ 42V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: LM25085
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): LM25085MYEVALNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: LM25085MYEVALNOPB
Base Product Number: LM25085
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM25085MYEVAL/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM25085MYEVAL/NOPB-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM25085MYEVAL/NOPB-ND
LM25085 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM25085 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM25085MYEVAL/NOPB
Power Management IC Development Tools LM25085MYEVAL/NOPB
Power Management IC Development Tools LM25085MY EVAL BOARD

Power Management IC Development Tools LM25085MY EVAL BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM25085MYEVAL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM25085MYEVAL/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM25085MYEVAL/NOPB
EVAL BOARD FOR LM25085

EVAL BOARD FOR LM25085

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1228611-LM25085MYEVAL/NOPB LM25085MYEVAL/NOPB-ND LM25085MYEVAL/NOPB LM25085MYEVAL/NOPB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 1109118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
Manufacturer Atmega; Other
View Details
Evaluation Boards - CY8CPROTO-040T - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Bus Width 16-Bit
View Details
2 suppliers
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MAR-8A,VV105,50 OHM / RoHS - TB-432-8A+ - Mini-Circuits
Specs
Category Developement Board
View Details