Texas Instruments LM25085A 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference LM25085ASD/NOPB

Description
4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference 8-WSON -40 to 125
Request a Quote Datasheet
Description
4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM25085A 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference - LM25085ASD/NOPB - Texas Instruments
Dallas, TX, United States
LM25085A 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference
LM25085ASD/NOPB
LM25085A 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference LM25085ASD/NOPB
4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference 8-WSON -40 to 125

4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference 8-WSON -40 to 125

Buy Now Datasheet
DC DC Switching Controllers - 296-LM25085ASD/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-LM25085ASD/NOPBCT-ND
DC DC Switching Controllers 296-LM25085ASD/NOPBCT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 296-LM25085ASD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-LM25085ASD/NOPBTR-ND
DC DC Switching Controllers 296-LM25085ASD/NOPBTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 296-LM25085ASD/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-LM25085ASD/NOPBDKR-ND
DC DC Switching Controllers 296-LM25085ASD/NOPBDKR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25085ASD/NOPB - 1197262-LM25085ASD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25085ASD/NOPB
1197262-LM25085ASD/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25085ASD/NOPB 1197262-LM25085ASD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197262-LM25085ASD/N OPB Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Frequency Control Supply Voltage: 4.5V ~ 42V Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WFDFN Exposed Pad Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LM25085 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 1197262-LM25085ASD/NOPB
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Frequency Control
Supply Voltage: 4.5V ~ 42V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFDFN Exposed Pad
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LM25085
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz

Buy Now
DC DC Switching Controllers - LM25085ASD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM25085ASD/NOPB
DC DC Switching Controllers LM25085ASD/NOPB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - LM25085ASD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM25085ASD/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM25085ASD/NOPB
IC REG CTRLR BUCK 8WSON

IC REG CTRLR BUCK 8WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
LM25085ASD/NOPB
Switching Controllers LM25085ASD/NOPB
Switching Controllers 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference 8-WSON -40 to 125

Switching Controllers 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference 8-WSON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM25085ASD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM25085ASD/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM25085ASD/NOPB
IC REG CTRLR BUCK 8WSON

IC REG CTRLR BUCK 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM25085ASD/NOPB 296-LM25085ASD/NOPBCT-ND 1197262-LM25085ASD/NOPB LM25085ASD/NOPB LM25085ASD/NOPB LM25085ASD/NOPB LM25085ASD/NOPB
Product Name LM25085A 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25085ASD/NOPB DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; MSOP-PowerPAD,VSSOP,WSON Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Internal Current Limit; Adjustable Current Limit,Frequency Synchronization Internal Current Limit; Current Limit, Frequency Control Internal Current Limit; Current Limit, Frequency Control
Output Voltage 0.9000 to 42 volts
IOUT 10 amps
Unlock Full Specs
to access all available technical data