Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM25085AMYEEVAL/NOPB

Description
LM25085A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM25085A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-45724-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-45724-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-45724-ND
LM25085A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM25085A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM25085AMYEEVAL/NOPB - 778702-LM25085AMYEEVAL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM25085AMYEEVAL/NOPB
778702-LM25085AMYEEVAL/NOPB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM25085AMYEEVAL/NOPB 778702-LM25085AMYEEVAL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778702-LM25085AMYEEV AL/NOPB Regulator Topology: Buck Voltage - Output: 1V Voltage - Input: 4.5 V ~ 24 V Main Purpose: DC/DC, Step Down Frequency - Switching: 200kHz Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: LM25085A Family Name: LM25085A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 07, 2011 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778702-LM25085AMYEEVAL/NOPB
Regulator Topology: Buck
Voltage - Output: 1V
Voltage - Input: 4.5 V ~ 24 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 200kHz
Supplied Contents: Board(s)
Output Current: 5A
Utilized IC / Part: LM25085A
Family Name: LM25085A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 07, 2011
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM25085AMYEEVAL/NOPB
Power Management IC Development Tools LM25085AMYEEVAL/NOPB
Power Management IC Development Tools LM25085A Eval Mod

Power Management IC Development Tools LM25085A Eval Mod

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-45724-ND 778702-LM25085AMYEEVAL/NOPB LM25085AMYEEVAL/NOPB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM25085AMYEEVAL/NOPB Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR ABF-8G+ - TB-ABF-8G+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2118908-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Microcontroller Development Tools - 2133255 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 8-Bit; 8 bit; Other
Supported System 8 bit
View Details