4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference 8-VSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Switching Controllers 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference 8-VSSOP -40 to 125
IC REG CTRLR BUCK 8VSSOP
IC REG CTRLR BUCK 8VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25085AMM/NOPB | 296-49674-2-ND | LM25085AMM/NOPB | LM25085AMM/NOPB | LM25085AMM/NOPB | LM25085AMM/NOPB |
| Product Name | LM25085A 4.5-42V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller with 0.9V Reference | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; MSOP-PowerPAD,VSSOP,WSON | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Internal Current Limit; Adjustable Current Limit,Frequency Synchronization | Internal Current Limit; Current Limit, Frequency Control | ||||
| Output Voltage | 0.9000 to 42 volts | |||||
| IOUT | 10 amps |