Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM25069PMMX-2/NOPB LM25069PMMX-2/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 071064-LM25069PMMX-2 /NOPB Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OVLO, PGD, TIMER, (UVLO, EN) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.9 V to 17 V Operating Supply Current: 1.6mA Alternative Parts (Cross-Reference): LM25069PMME-2/NOPB; LM25069PMME-2; LM25069PMMX-2/NOPB; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071064-LM25069PMMX-2 /NOPB Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OVLO, PGD, TIMER, (UVLO, EN) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.9 V to 17 V Operating Supply Current: 1.6mA Alternative Parts (Cross-Reference): LM25069PMME-2/NOPB; LM25069PMME-2; LM25069PMMX-2/NOPB; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM25069PMMX-2/NOPB - 071064-LM25069PMMX-2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM25069PMMX-2/NOPB
071064-LM25069PMMX-2/NOPB
PMIC - PMIC - Hot Swap Controllers - LM25069PMMX-2/NOPB 071064-LM25069PMMX-2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071064-LM25069PMMX-2 /NOPB Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OVLO, PGD, TIMER, (UVLO, EN) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.9 V to 17 V Operating Supply Current: 1.6mA Alternative Parts (Cross-Reference): LM25069PMME-2/NOPB; LM25069PMME-2; LM25069PMMX-2/NOPB; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071064-LM25069PMMX-2/NOPB
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: OVLO, PGD, TIMER, (UVLO, EN)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.9 V to 17 V
Operating Supply Current: 1.6mA
Alternative Parts (Cross-Reference): LM25069PMME-2/NOPB; LM25069PMME-2; LM25069PMMX-2/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 071064-LM25069PMMX-2/NOPB
Product Name PMIC - PMIC - Hot Swap Controllers - LM25069PMMX-2/NOPB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details