Texas Instruments High-Performance Analog PMIC - PMIC - Power Management - Specialized - LM25066PSQX/NOPB LM25066PSQX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 877181-LM25066PSQX/N OPB Features: PMIC Package: Reel - TR Family Name: LM25066 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877181-LM25066PSQX/N OPB Features: PMIC Package: Reel - TR Family Name: LM25066 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM25066PSQX/NOPB - 877181-LM25066PSQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM25066PSQX/NOPB
877181-LM25066PSQX/NOPB
PMIC - PMIC - Power Management - Specialized - LM25066PSQX/NOPB 877181-LM25066PSQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877181-LM25066PSQX/N OPB Features: PMIC Package: Reel - TR Family Name: LM25066 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877181-LM25066PSQX/NOPB
Features: PMIC
Package: Reel - TR
Family Name: LM25066
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-LM25066PSQX/NOPB
Power Management IC 761-LM25066PSQX/NOPB
2.9-V to 17-V hot swap controller with PMBus 24-WQFN -40 to 125 Product overview: LM25066PSQX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LM25066PSQX/NOPB can be used for catalog matching and distributor lookup.

2.9-V to 17-V hot swap controller with PMBus 24-WQFN -40 to 125 Product overview: LM25066PSQX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LM25066PSQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - LM25066PSQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
LM25066PSQX/NOPB-ND
Power Management - Specialized LM25066PSQX/NOPB-ND
Base Station-Networking Line Cards, Servers PMIC 24-WQFN (4x5)

Base Station-Networking Line Cards, Servers PMIC 24-WQFN (4x5)

Buy Now Datasheet
Power Management - Specialized - LM25066PSQX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
LM25066PSQX/NOPB
Power Management - Specialized LM25066PSQX/NOPB
IC POWER MANAGEMENT 24WQFN

IC POWER MANAGEMENT 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 877181-LM25066PSQX/NOPB 761-LM25066PSQX/NOPB LM25066PSQX/NOPB-ND LM25066PSQX/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM25066PSQX/NOPB Power Management IC Power Management - Specialized Power Management - Specialized
Package Type Other; Reel - TR Other; 24-WFQFN Exposed Pad Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ12R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3953SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers