Texas Instruments PMIC - PMIC - Power Management - Specialized - LM25066IPSQE/NOPB LM25066IPSQE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 206312-LM25066IPSQE/ NOPB Packaging: Reel - TR Applications: Base Station-Networking Line Cards, Servers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x5) Supply Voltage - Operating: 2.9 V to 17 V Operating Supply Current: 5.8mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206312-LM25066IPSQE/ NOPB Packaging: Reel - TR Applications: Base Station-Networking Line Cards, Servers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x5) Supply Voltage - Operating: 2.9 V to 17 V Operating Supply Current: 5.8mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM25066IPSQE/NOPB - 206312-LM25066IPSQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM25066IPSQE/NOPB
206312-LM25066IPSQE/NOPB
PMIC - PMIC - Power Management - Specialized - LM25066IPSQE/NOPB 206312-LM25066IPSQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206312-LM25066IPSQE/ NOPB Packaging: Reel - TR Applications: Base Station-Networking Line Cards, Servers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x5) Supply Voltage - Operating: 2.9 V to 17 V Operating Supply Current: 5.8mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206312-LM25066IPSQE/NOPB
Packaging: Reel - TR
Applications: Base Station-Networking Line Cards, Servers
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x5)
Supply Voltage - Operating: 2.9 V to 17 V
Operating Supply Current: 5.8mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - LM25066IPSQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM25066IPSQE/NOPB
Power Management - Specialized LM25066IPSQE/NOPB
Base Station-Networking Line Cards, Servers PMIC 24-WQFN (4x5)

Base Station-Networking Line Cards, Servers PMIC 24-WQFN (4x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 206312-LM25066IPSQE/NOPB LM25066IPSQE/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM25066IPSQE/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24168YFFT - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 2.50E6 µA
View Details
2 suppliers
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details