Texas Instruments PMIC - PMIC - Power Management - Specialized - LM25066IAPSQE/NOPB LM25066IAPSQE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1052909-LM25066IAPSQ E/NOPB Packaging: Reel - TR Applications: Base Station-Networking Line Cards, Servers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x5) Supply Voltage - Operating: 2.9 V to 17 V Operating Supply Current: 5.8mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1052909-LM25066IAPSQ E/NOPB Packaging: Reel - TR Applications: Base Station-Networking Line Cards, Servers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x5) Supply Voltage - Operating: 2.9 V to 17 V Operating Supply Current: 5.8mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM25066IAPSQE/NOPB - 1052909-LM25066IAPSQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM25066IAPSQE/NOPB
1052909-LM25066IAPSQE/NOPB
PMIC - PMIC - Power Management - Specialized - LM25066IAPSQE/NOPB 1052909-LM25066IAPSQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1052909-LM25066IAPSQ E/NOPB Packaging: Reel - TR Applications: Base Station-Networking Line Cards, Servers Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-WQFN (4x5) Supply Voltage - Operating: 2.9 V to 17 V Operating Supply Current: 5.8mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052909-LM25066IAPSQE/NOPB
Packaging: Reel - TR
Applications: Base Station-Networking Line Cards, Servers
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-WQFN (4x5)
Supply Voltage - Operating: 2.9 V to 17 V
Operating Supply Current: 5.8mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LM25066IAPSQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM25066IAPSQE/NOPB
Power Management - Specialized LM25066IAPSQE/NOPB
Base Station-Networking Line Cards, Servers PMIC 24-WQFN (4x5)

Base Station-Networking Line Cards, Servers PMIC 24-WQFN (4x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1052909-LM25066IAPSQE/NOPB LM25066IAPSQE/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM25066IAPSQE/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901535 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details