Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM25061PMME-2/NOPB LM25061PMME-2/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778697-LM25061PMME-2 /NOPB Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 17 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: FB, PGD, TIMER, (UVLO, EN) Family Name: LM25061-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): LM25061PMME-2; LM25061PMMX-2/NOPB; Introduction Date: February 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778697-LM25061PMME-2 /NOPB Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 17 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: FB, PGD, TIMER, (UVLO, EN) Family Name: LM25061-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): LM25061PMME-2; LM25061PMMX-2/NOPB; Introduction Date: February 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM25061PMME-2/NOPB - 778697-LM25061PMME-2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM25061PMME-2/NOPB
778697-LM25061PMME-2/NOPB
PMIC - PMIC - Hot Swap Controllers - LM25061PMME-2/NOPB 778697-LM25061PMME-2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778697-LM25061PMME-2 /NOPB Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 17 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: FB, PGD, TIMER, (UVLO, EN) Family Name: LM25061-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): LM25061PMME-2; LM25061PMMX-2/NOPB; Introduction Date: February 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778697-LM25061PMME-2/NOPB
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 17 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Feature Pins: FB, PGD, TIMER, (UVLO, EN)
Family Name: LM25061-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): LM25061PMME-2; LM25061PMMX-2/NOPB;
Introduction Date: February 11, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 778697-LM25061PMME-2/NOPB
Product Name PMIC - PMIC - Hot Swap Controllers - LM25061PMME-2/NOPB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details