Manufacturer: Texas Instruments
Win Source Part Number: 1197243-LM25037QMT
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LM25037MT/NOPB; LM25037QMTX/NOPB; LM25037QMTX;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1197243-LM25037QMT | LM25037QMT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25037QMT | DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |
| Package Type | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Active | |
| VIN | 5.5 to 75 volts |