Texas Instruments Standard Linear and Logic Pwm Controller, 2Mhz, Tssop-16; Input Voltage Texas Instruments LM25037MTX/NOPB

Description
PWM CONTROLLER, 2MHZ, TSSOP-16; Input Voltage:-; Output Voltage:-; Output Current:1.2A; Supply Voltage Min:5.5V; Supply Voltage Max:75V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 2MHZ, TSSOP-16; Input Voltage:-; Output Voltage:-; Output Current:1.2A; Supply Voltage Min:5.5V; Supply Voltage Max:75V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 2Mhz, Tssop-16; Input Voltage Texas Instruments - 26AJ7146 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 2Mhz, Tssop-16; Input Voltage Texas Instruments
26AJ7146
Pwm Controller, 2Mhz, Tssop-16; Input Voltage Texas Instruments 26AJ7146
PWM CONTROLLER, 2MHZ, TSSOP-16; Input Voltage:-; Output Voltage:-; Output Current:1.2A; Supply Voltage Min:5.5V; Supply Voltage Max:75V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 2MHZ, TSSOP-16; Input Voltage:-; Output Voltage:-; Output Current:1.2A; Supply Voltage Min:5.5V; Supply Voltage Max:75V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 26AJ7146
Product Name Pwm Controller, 2Mhz, Tssop-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details
ENCL 317A Controller SMC-3 - 150C-D31JAD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details