The LM25019 is a 48-V, 100-mA synchronous buck regulator with integrated high-side and low-side MOSFETs, designed for industrial and telecommunication applications. It operates from a 7.5-V to 48-V input range and provides an adjustable output voltage down to 1.225 V with a 2% precision reference. The device uses a constant on-time control scheme that eliminates the need for loop compensation and enables fast transient response. It is available in an 8-pin WSON package measuring 4.00 mm x 4.00 mm, with an exposed pad connected to ground for thermal performance. The regulator supports adjustable switching frequency up to 1 MHz, programmable undervoltage lockout, and includes thermal shutdown and peak current limit protection. It operates over a junction temperature range of -40°C to 125°C.
7.5-48V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator 8-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 100MA 8WSON
IC REG BUCK ADJ 100MA 8WSON
Win Source Part Number: 1249722-LM25019SDX/N
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Current - Output: 100mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1MHz
Voltage - Output (Max): 40V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7.5V
Voltage - Input (Max): 48V
Voltage - Output (Min/Fixed): 1.225V
Synchronous Rectifier: Yes
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM25019
Switching Voltage Regulators 48V,100mA Sync SD Reg
IC REG BUCK ADJ 100MA 8WSON
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 100MA 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25019SDX/NOPB | 296-LM25019SDX/NOPBTR-ND | 1249722-LM25019SDX/NOPB | LM25019SDX/NOPB | LM25019SDX/NOPB | LM25019SDX/NOPB | LM25019SDX/NOPB |
| Product Name | LM25019 7.5-48V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SO PowerPAD,WSON | Other; 8-WDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-WDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.25 to 40 volts | 1.23 to 40 volts | 1.23 to 40 volts | 1.23 volts |